Panasonic Tactile Switches - EVQ-PUM02K EVQ-PUM02K

Description
Manufacturer: Panasonic Win Source Part Number: 918785-EVQ-PUM02K Series: EVQPU Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P10854STR, EVQPUM02K, Q3573294I, P10854SCT, P10854SDKR, P10854SCT-NDR, P10854STR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918785-EVQ-PUM02K Series: EVQPU Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P10854STR, EVQPUM02K, Q3573294I, P10854SCT, P10854SDKR, P10854SCT-NDR, P10854STR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PUM02K
918785-EVQ-PUM02K
Tactile Switches - EVQ-PUM02K 918785-EVQ-PUM02K
Manufacturer: Panasonic Win Source Part Number: 918785-EVQ-PUM02K Series: EVQPU Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P10854STR, EVQPUM02K, Q3573294I, P10854SCT, P10854SDKR, P10854SCT-NDR, P10854STR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918785-EVQ-PUM02K
Series: EVQPU
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P10854STR, EVQPUM02K, Q3573294I, P10854SCT, P10854SDKR, P10854SCT-NDR, P10854STR-NDR

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PUM02K
Tactile Switches EVQ-PUM02K
Tactile Switches Super small sized s Light Touch Switch

Tactile Switches Super small sized s Light Touch Switch

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PUM02K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PUM02K
Switches - Tactile Switches EVQ-PUM02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918785-EVQ-PUM02K EVQ-PUM02K EVQ-PUM02K
Product Name Tactile Switches - EVQ-PUM02K Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7023-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 2337227-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
W2GJ Touch Sensor - W2GJ-F5 - Aratas America LLC
Specs
Switch Type Touch-sensitive Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details