C&K Components Tactile Switches - ITS14FV3SR ITS14FV3SR

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066107-ITS14FV3SR Packaging: Tape & Reel Termination: Gull Wing Termination: SMD/SMT Contact Material: Brass Contact Plating: Silver Mounting: SMD (SMT) Operating Force: 1.57 N Mechanical Life: 50 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQ-PNF04M; EVQ-PNF05M; ITS13FV2SR; ITS23FV2SR; TL3330AF130QG; TL3901AGQF180; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066107-ITS14FV3SR Packaging: Tape & Reel Termination: Gull Wing Termination: SMD/SMT Contact Material: Brass Contact Plating: Silver Mounting: SMD (SMT) Operating Force: 1.57 N Mechanical Life: 50 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQ-PNF04M; EVQ-PNF05M; ITS13FV2SR; ITS23FV2SR; TL3330AF130QG; TL3901AGQF180; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - ITS14FV3SR - 1066107-ITS14FV3SR - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - ITS14FV3SR
1066107-ITS14FV3SR
Tactile Switches - ITS14FV3SR 1066107-ITS14FV3SR
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066107-ITS14FV3SR Packaging: Tape & Reel Termination: Gull Wing Termination: SMD/SMT Contact Material: Brass Contact Plating: Silver Mounting: SMD (SMT) Operating Force: 1.57 N Mechanical Life: 50 kcycles Categories: Tactile Switches Alternative Parts (Cross-Reference): EVQ-PNF04M; EVQ-PNF05M; ITS13FV2SR; ITS23FV2SR; TL3330AF130QG; TL3901AGQF180; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -25 °C Max Voltage Rating (DC): 12 V Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066107-ITS14FV3SR
Packaging: Tape & Reel
Termination: Gull Wing
Termination: SMD/SMT
Contact Material: Brass
Contact Plating: Silver
Mounting: SMD (SMT)
Operating Force: 1.57 N
Mechanical Life: 50 kcycles
Categories: Tactile Switches
Alternative Parts (Cross-Reference): EVQ-PNF04M; EVQ-PNF05M; ITS13FV2SR; ITS23FV2SR; TL3330AF130QG; TL3901AGQF180;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -25 °C
Max Voltage Rating (DC): 12 V
Throw Configuration: SPST

Buy Now
Switches - Tactile Switches - ITS14FV3SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
ITS14FV3SR
Switches - Tactile Switches ITS14FV3SR
Linear IC's

Linear IC's

Supplier's Site
Tactile Switches - ITS14FV3SR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
ITS14FV3SR
Tactile Switches ITS14FV3SR
Tactile Switches Illuminated Tact Switch

Tactile Switches Illuminated Tact Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1066107-ITS14FV3SR ITS14FV3SR ITS14FV3SR
Product Name Tactile Switches - ITS14FV3SR Switches - Tactile Switches Tactile Switches
Min. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1601 kg) 0.4 lbs (0.1600 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Compact Four Leg Key Pad Dome - 5154TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
N program - NDL - Illuminated pushbutton - NDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details