C&K Components Tactile Switches - KSC441J70SHSPDELTALFS KSC441J70SHSPDELTALFS

Description
Manufacturer: C&K Components Win Source Part Number: 922529-KSC441J70SHSP DELTALFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Bulk Mounting: Surface Mount Family Name: KSC4 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC441J 70SH SP DELTA LFS, Y31C31441FP LFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 922529-KSC441J70SHSP DELTALFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Bulk Mounting: Surface Mount Family Name: KSC4 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC441J 70SH SP DELTA LFS, Y31C31441FP LFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSC441J70SHSPDELTALFS - 922529-KSC441J70SHSPDELTALFS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSC441J70SHSPDELTALFS
922529-KSC441J70SHSPDELTALFS
Tactile Switches - KSC441J70SHSPDELTALFS 922529-KSC441J70SHSPDELTALFS
Manufacturer: C&K Components Win Source Part Number: 922529-KSC441J70SHSP DELTALFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Bulk Mounting: Surface Mount Family Name: KSC4 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC441J 70SH SP DELTA LFS, Y31C31441FP LFS

Manufacturer: C&K Components
Win Source Part Number: 922529-KSC441J70SHSPDELTALFS
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Bulk
Mounting: Surface Mount
Family Name: KSC4
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KSC441J 70SH SP DELTA LFS, Y31C31441FP LFS

Buy Now Datasheet
Tactile Switches KSC441J70SHSPDELTALFS
SWITCH TACTILE

SWITCH TACTILE

Supplier's Site Datasheet
Switches - Tactile Switches KSC441J70SHSPDELTALFS
SWITCH TACTILE

SWITCH TACTILE

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 922529-KSC441J70SHSPDELTALFS KSC441J70SHSPDELTALFS KSC441J70SHSPDELTALFS
Product Name Tactile Switches - KSC441J70SHSPDELTALFS Tactile Switches Switches - Tactile Switches
Switch Function Off-Mom Momentary Contact
Switching Mechanism SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Lead
Max. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.3999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2337227-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-B1B - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL1LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details