SWITCH TACTILE SPST-NO 0.01A 32V
SWITCH, NO GROUND, 3N; Product Range:KMR4 series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Oval Button; Actuating Force:300gf; Contact Rating:10mA at 32VDC; Switch Dimensions (L x W):4.2mm x 2.8mm; IP RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | KMR433NGLFG | KMR433NGLFG | 58T4747 |
| Product Name | Tactile Switches | Switches - Tactile Switches | Switch, No Ground, 3N; Product Range C&k Components |
| Features | RoHS | RoHS | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | ||
| Min. Actuating Force | 0.7 lbs (0.2999 kg) | 0.7 lbs (0.2999 kg) |