C&K Components Tactile Switches - KSC241GLFS KSC241GLFS

Description
Manufacturer: C&K Components Win Source Part Number: 876430-KSC241GLFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1761-2, KSC241G LFS, 401-1761-1, Y31B41136FP LFS, 2266-KSC241GLFS, 401-1761-6, *KSC241GLFS
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876430-KSC241GLFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1761-2, KSC241G LFS, 401-1761-1, Y31B41136FP LFS, 2266-KSC241GLFS, 401-1761-6, *KSC241GLFS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC241GLFS
876430-KSC241GLFS
Tactile Switches - KSC241GLFS 876430-KSC241GLFS
Manufacturer: C&K Components Win Source Part Number: 876430-KSC241GLFS Series: KSC Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: 401-1761-2, KSC241G LFS, 401-1761-1, Y31B41136FP LFS, 2266-KSC241GLFS, 401-1761-6, *KSC241GLFS

Manufacturer: C&K Components
Win Source Part Number: 876430-KSC241GLFS
Series: KSC
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC2
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 401-1761-2, KSC241G LFS, 401-1761-1, Y31B41136FP LFS, 2266-KSC241GLFS, 401-1761-6, *KSC241GLFS

Buy Now Datasheet
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components - 95W3279 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components
95W3279
Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components 95W3279
SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mmRoHS Compliant: Yes

SWITCH, SPST, 0.05A, 32VDC, 3N, SMD; Product Range:KSC2 Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:50mA at 32VDC; Switch Dimensions (L x W):6.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - KSC241GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC241GLFS
Switches - Tactile Switches KSC241GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
KSC241GLFS
Tactile Switches KSC241GLFS
Tactile Switches 1A 32VDC 3.5mm 3.5N Gullwing, IP67

Tactile Switches 1A 32VDC 3.5mm 3.5N Gullwing, IP67

Buy Now Datasheet
Tactile Switches - KSC241GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC241GLFS
Tactile Switches KSC241GLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876430-KSC241GLFS 95W3279 KSC241GLFS KSC241GLFS KSC241GLFS
Product Name Tactile Switches - KSC241GLFS Switch, Spst, 0.05A, 32Vdc, 3N, Smd; Product Range C&k Components Switches - Tactile Switches Tactile Switches Tactile Switches
Terminal Type Surface Mount Technology; SMD Gull Wing Lead Gull Wing
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.7 lbs (0.2957 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switch, Spst, 0.05A, 42V, Th; Product Range Schurter - 84K0262 - Newark, An Avnet Company
Specs
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.5 lbs (0.2200 kg)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HKP-1A - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
B3U Ultra-small Tactile Switch (SMT) - B3U-1100P[]-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details