Manufacturer: Panasonic
Win Source Part Number: 845300-EVQ-P7C01P
Series: EVQP7
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P16765DKR, P16765CT, EVQP7C01P, P16765TR
Tactile Switches 3.5x2.9mm Right Ang Light Touch Switch
SWITCH TACTILE SPST-NO 0.05A 12V
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 845300-EVQ-P7C01P | EVQ-P7C01P | EVQ-P7C01P |
| Product Name | Tactile Switches - EVQ-P7C01P | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Gull Wing Lead | ||
| Features | RoHS | ||
| Min. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2243 kg) | 0.5 lbs (0.2200 kg) |