SWITCH, ILLUM TACT THT 6X6,160GF LI YEL/GRN
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 50MA 12V
Tactile Switches 6X6 ILL TACT THT 160GF LI YELLOW GRN
| Heilind Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | FSMIJ62AG04 | 450-2184-ND | FSMIJ62AG04 | FSMIJ62AG04 |
| Product Name | SWITCH, ILLUM TACT THT 6X6,160GF LI YEL/GRN | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 6.00mm x 6.00mm |