TE Connectivity Tactile Switches FSM6JSMATR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2058-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2058-1-ND
Tactile Switches 450-2058-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2058-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2058-2-ND
Tactile Switches 450-2058-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-2058-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2058-6-ND
Tactile Switches 450-2058-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Tactile Switches
1039049-FSM6JSMATR
Switches - Tactile Switches 1039049-FSM6JSMATR
Win Source Part Number: 1039049-FSM6JSMATR Category: Switches>Tactile Switches Series: FSMJSMA Termination Style: Gull Wing Package: Tape & Reel Actuator Material: Polyphenylene Sulfide (PPS) Standard Package: 750 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Temperature Range - Operating: -35°C ~ 85°C Actuator Height off PCB, Vertical: 7.00mm Alternative Parts (Cross-Reference): KS-01Q-01; KS-01Q-02; KS-00Q-01; KS-04Q-01; KS-03Q-01; KS-00Q-035-1437565-0 ; 514375650; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 450-2058-2,450-2058- 1,5-1437565-0-ND,-FS M6JSMATR-LSI,5-14375 65-0,FSM6JSMATR-ND,4 50-2058-6,-FSM6JSMAT R-SI Base Product Number: FSM6JSMA

Win Source Part Number: 1039049-FSM6JSMATR
Category: Switches>Tactile Switches
Series: FSMJSMA
Termination Style: Gull Wing
Package: Tape & Reel
Actuator Material: Polyphenylene Sulfide (PPS)
Standard Package: 750
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Temperature Range - Operating: -35°C ~ 85°C
Actuator Height off PCB, Vertical: 7.00mm
Alternative Parts (Cross-Reference): KS-01Q-01; KS-01Q-02; KS-00Q-01; KS-04Q-01; KS-03Q-01; KS-00Q-035-1437565-0; 514375650;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 450-2058-2,450-2058-1,5-1437565-0-ND,-FSM6JSMATR-LSI,5-1437565-0,FSM6JSMATR-ND,450-2058-6,-FSM6JSMATR-SI
Base Product Number: FSM6JSMA

Buy Now Datasheet
Switches - Tactile Switches - FSM6JSMATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
FSM6JSMATR
Switches - Tactile Switches FSM6JSMATR
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Tactile Switches - FSM6JSMATR - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
FSM6JSMATR
Tactile Switches FSM6JSMATR
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity - 14H0933 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
14H0933
Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity 14H0933
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2058-1-ND 450-2058-2-ND 1039049-FSM6JSMATR FSM6JSMATR FSM6JSMATR 14H0933
Product Name Tactile Switches Tactile Switches Switches - Tactile Switches Switches - Tactile Switches Tactile Switches Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7027-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 1437566-9 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3J Hinged Tactile Switch - B3J-3000 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details