C&K Components Tactile Switches - KSC243JLFG KSC243JLFG

Description
Manufacturer: C&K Components Win Source Part Number: 876432-KSC243JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC243J LFG, 2266-KSC243JLFG, Y31B43132FP LFG, 401-1764-6, 401-1764-2, *KSC243JLFG, 401-1764-1
Request a Quote
Description
Manufacturer: C&K Components Win Source Part Number: 876432-KSC243JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC243J LFG, 2266-KSC243JLFG, Y31B43132FP LFG, 401-1764-6, 401-1764-2, *KSC243JLFG, 401-1764-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSC243JLFG is a sealed tactile switch from the KSC2 series, designed for surface mount technology (SMT) applications. It features a compact size of 6.2 x 6.2 mm and a height of 3.5 mm, making it suitable for various consumer and industrial applications. The switch operates with a momentary action and has a single pole, single throw (SPST) configuration with normally open (N.O.) contacts. This switch is rated IP67, providing protection against dust and water ingress, which enhances its reliability in challenging environments. It has a dielectric strength of at least 250 Vrms and a contact resistance of 100 mΩ or less. The KSC243JLFG can handle a maximum voltage of 32 VDC and a maximum current of 50 mA, with a minimum operating current of 1 mA. The operating temperature range is from -40°C to 125°C, allowing for use in a wide variety of conditions. The switch is available with different operating forces and electrical lifespans, catering to specific application needs. It is compatible with lead-free reflow soldering processes and is compliant with RoHS and REACH standards. The product is packaged in tape and reel format, with 2,000 units per package, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The KSC243JLFG is a sealed tactile switch from the KSC2 series, designed for surface mount technology (SMT) applications. It features a compact size of 6.2 x 6.2 mm and a height of 3.5 mm, making it suitable for various consumer and industrial applications. The switch operates with a momentary action and has a single pole, single throw (SPST) configuration with normally open (N.O.) contacts. This switch is rated IP67, providing protection against dust and water ingress, which enhances its reliability in challenging environments. It has a dielectric strength of at least 250 Vrms and a contact resistance of 100 mΩ or less. The KSC243JLFG can handle a maximum voltage of 32 VDC and a maximum current of 50 mA, with a minimum operating current of 1 mA. The operating temperature range is from -40°C to 125°C, allowing for use in a wide variety of conditions. The switch is available with different operating forces and electrical lifespans, catering to specific application needs. It is compatible with lead-free reflow soldering processes and is compliant with RoHS and REACH standards. The product is packaged in tape and reel format, with 2,000 units per package, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC243JLFG
876432-KSC243JLFG
Tactile Switches - KSC243JLFG 876432-KSC243JLFG
Manufacturer: C&K Components Win Source Part Number: 876432-KSC243JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC243J LFG, 2266-KSC243JLFG, Y31B43132FP LFG, 401-1764-6, 401-1764-2, *KSC243JLFG, 401-1764-1

Manufacturer: C&K Components
Win Source Part Number: 876432-KSC243JLFG
Series: KSC
Operating Temperature Range: -40°C ~ 125°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC2
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KSC243J LFG, 2266-KSC243JLFG, Y31B43132FP LFG, 401-1764-6, 401-1764-2, *KSC243JLFG, 401-1764-1

Buy Now Datasheet
Tactile Switches - KSC243JLFG - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KSC243JLFG
Tactile Switches KSC243JLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC243JLFG
Tactile Switches KSC243JLFG
Tactile Switches Gold 300Gf J-Lead

Tactile Switches Gold 300Gf J-Lead

Buy Now Datasheet
Switches - Tactile Switches - KSC243JLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC243JLFG
Switches - Tactile Switches KSC243JLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876432-KSC243JLFG KSC243JLFG KSC243JLFG KSC243JLFG
Product Name Tactile Switches - KSC243JLFG Tactile Switches Tactile Switches Switches - Tactile Switches
Switch Function Off-Mom Momentary Contact
Switching Mechanism SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Lead Leadless
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Max Current Rating 0.0100 amps 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-RT-700 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-1102-G - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1794 kg)
View Details
4 suppliers