Panasonic Switches - Tactile Switches EVQ-P0N02B

Description
Win Source Part Number: 984093-EVQ-P0N02B Category: Switches>Tactile Switches Series: EVQP0 Termination Style: J Lead Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 60gf Mechanical Life: 2,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12965STR,P12965SCT, EVQP0N02B,P12965SDKR Base Product Number: EVQ-P0
Request a Quote Datasheet
Description
Win Source Part Number: 984093-EVQ-P0N02B Category: Switches>Tactile Switches Series: EVQP0 Termination Style: J Lead Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 60gf Mechanical Life: 2,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12965STR,P12965SCT, EVQP0N02B,P12965SDKR Base Product Number: EVQ-P0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
984093-EVQ-P0N02B
Switches - Tactile Switches 984093-EVQ-P0N02B
Win Source Part Number: 984093-EVQ-P0N02B Category: Switches>Tactile Switches Series: EVQP0 Termination Style: J Lead Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.30mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 6.50mm x 6.00mm Illumination: Non-Illuminated Operating Force: 60gf Mechanical Life: 2,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12965STR,P12965SCT, EVQP0N02B,P12965SDKR Base Product Number: EVQ-P0

Win Source Part Number: 984093-EVQ-P0N02B
Category: Switches>Tactile Switches
Series: EVQP0
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 6.50mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 60gf
Mechanical Life: 2,000,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P12965STR,P12965SCT,EVQP0N02B,P12965SDKR
Base Product Number: EVQ-P0

Buy Now Datasheet
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic - 53W5023 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic
53W5023
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic 53W5023
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:60gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:60gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic - 53W3093 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic
53W3093
Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic 53W3093
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:60gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:60gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P0N02B
Tactile Switches EVQ-P0N02B
Tactile Switches 0.6NF 6.5x6.0x2.5mm

Tactile Switches 0.6NF 6.5x6.0x2.5mm

Buy Now Datasheet
Switches - Tactile Switches - EVQ-P0N02B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P0N02B
Switches - Tactile Switches EVQ-P0N02B
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 984093-EVQ-P0N02B 53W5023 EVQ-P0N02B EVQ-P0N02B
Product Name Switches - Tactile Switches Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.1 lbs (0.0600 kg) 0.1 lbs (0.0600 kg) 0.1 lbs (0.0612 kg) 0.1 lbs (0.0600 kg)
Max. Actuating Force 0.1 lbs (0.0600 kg) 0.1 lbs (0.0612 kg) 0.1 lbs (0.0600 kg)
Terminal Type Surface Mount Technology; Surface Mount Gull Wing Lead
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15KP-2B - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
7 suppliers
Tactile Switches - 2-1825027-4-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details