Panasonic Tactile Switches - EVQ-21504M EVQ-21504M

Description
Manufacturer: Panasonic Win Source Part Number: 871298-EVQ-21504M Series: EVQ2 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P12224STB, P12224STB-NDR, EVQ-21504M-ND, EVQ21504M, P12224SCT, P12224SCT-NDR, Q4218443
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871298-EVQ-21504M Series: EVQ2 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P12224STB, P12224STB-NDR, EVQ-21504M-ND, EVQ21504M, P12224SCT, P12224SCT-NDR, Q4218443
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-21504M
871298-EVQ-21504M
Tactile Switches - EVQ-21504M 871298-EVQ-21504M
Manufacturer: Panasonic Win Source Part Number: 871298-EVQ-21504M Series: EVQ2 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Through Hole Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Part Status: Obsolete Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Other Part Number: P12224STB, P12224STB-NDR, EVQ-21504M-ND, EVQ21504M, P12224SCT, P12224SCT-NDR, Q4218443

Manufacturer: Panasonic
Win Source Part Number: 871298-EVQ-21504M
Series: EVQ2
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Through Hole
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Other Part Number: P12224STB, P12224STB-NDR, EVQ-21504M-ND, EVQ21504M, P12224SCT, P12224SCT-NDR, Q4218443

Buy Now Datasheet
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic - 52W2563 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
52W2563
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic 52W2563
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-21504M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-21504M
Switches - Tactile Switches EVQ-21504M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 871298-EVQ-21504M 52W2563 EVQ-21504M
Product Name Tactile Switches - EVQ-21504M Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic Switches - Tactile Switches
Terminal Type Through Hole
Features RoHS
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
30mm Key Selector Push Buttons - AK2-2PO-KD5 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers