Manufacturer: Panasonic
Win Source Part Number: 850380-EVQ-Q2P02W
Series: EVQQ2
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.50.9031
Other Part Number: P12948SDKR, P12948SCT, P12948STR, EVQQ2P02W, Q3894060T
Tactile Switches 1.6NF 6.5x6.0x2.5mm
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 850380-EVQ-Q2P02W | EVQ-Q2P02W | EVQ-Q2P02W | 52W2527 |
| Product Name | Tactile Switches - EVQ-Q2P02W | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, Spst, 20Ma, 15Vdc, Smd; Product Range Panasonic |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Leadless | Surface Mount Technology; Surface Mount | ||
| Features | RoHS | RoHS | ||
| Min. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) | 0.4 lbs (0.1600 kg) | |
| Max. Actuating Force | 0.4 lbs (0.1631 kg) | 0.4 lbs (0.1600 kg) |