Panasonic Tactile Switches - EVQ-P7L01P EVQ-P7L01P

Description
Manufacturer: Panasonic Win Source Part Number: 918778-EVQ-P7L01P Series: EVQP7 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P16769CT, P16769TR, EVQP7L01P, P16769DKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918778-EVQ-P7L01P Series: EVQP7 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P16769CT, P16769TR, EVQP7L01P, P16769DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-P7L01P
918778-EVQ-P7L01P
Tactile Switches - EVQ-P7L01P 918778-EVQ-P7L01P
Manufacturer: Panasonic Win Source Part Number: 918778-EVQ-P7L01P Series: EVQP7 Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P16769CT, P16769TR, EVQP7L01P, P16769DKR

Manufacturer: Panasonic
Win Source Part Number: 918778-EVQ-P7L01P
Series: EVQP7
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P16769CT, P16769TR, EVQP7L01P, P16769DKR

Buy Now Datasheet
Switches - Tactile Switches - EVQ-P7L01P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P7L01P
Switches - Tactile Switches EVQ-P7L01P
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P7L01P
Tactile Switches EVQ-P7L01P
Tactile Switches 3.5x2.9mm Right Ang Light Touch Switch

Tactile Switches 3.5x2.9mm Right Ang Light Touch Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918778-EVQ-P7L01P EVQ-P7L01P EVQ-P7L01P
Product Name Tactile Switches - EVQ-P7L01P Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2506476-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Hardware - AT4058E - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details