Tactile Switches Switch Light Touch 6mm Square SMD
SWITCH TACTILE SPST-NO 0.02A 15V
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-Q2D02W | EVQ-Q2D02W |
| Product Name | Tactile Switches | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Leadless | |
| Features | RoHS | |
| Min. Actuating Force | 0.1 lbs (0.0510 kg) | 0.1 lbs (0.0500 kg) |
| Max. Actuating Force | 0.1 lbs (0.0510 kg) | 0.1 lbs (0.0500 kg) |
Gullwing
J-Lead