Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Surface Mount
SWITCH, TACTILE SPST 50mA, SMD GULL WING; Product Range:FSMSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:180gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches 3.5X6 SMT TACT TACT SWITCH
SWITCH TACTILE SPST-NO 0.05A 24V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 450-1140-ND | 70156014 | 92F2863 | FSMSM | FSMSM | FSMSM |
| Product Name | Tactile Switches | Tactile Switch; 50 mA; 12 VDC; 3.5 x 6 mm; SPST; Stainless; Surface Mount | Switch, Tactile Spst 50Ma, Smd Gull Wing; Product Range Alcoswitch Te Connectivity | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Standard | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Off-Mom | Momentary Contact | |||
| Configuration | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 6.00mm x 3.50mm |