Panasonic Tactile Switches EVQ-PF308K

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - EVQ-PF308K - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
EVQ-PF308K
Tactile Switches EVQ-PF308K
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-PF308K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PF308K
Switches - Tactile Switches EVQ-PF308K
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic - 83T2768 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
83T2768
Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic 83T2768
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQPF Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQPF Series; Actuator Orientation:Side Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-PF308K EVQ-PF308K 83T2768
Product Name Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic
Switch Function Off-Mom Momentary Contact
Switching Mechanism SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type PC Pin Through Hole
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2600 kg)
Max Current Rating 0.0200 amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
Tactile Switches - 486-3690-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS-938 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers