Manufacturer: TE Connectivity
Win Source Part Number: 850146-FSM103
Series: FSM100 ~ 104
Features: Tactile Switch
Package: Bulk
Family Name: FSM1
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: 450-1158, 1437565-5, -FSM103-SI
Tactile Switch SPST-NO Top Actuated Through Hole
TACTILE SWITCH, SPST, 0.05A, 24VDC, TH; Product Range:-; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x RoHS Compliant: Yes
Tactile Switches 12MM TACTILE PB SWITCH
SWITCH TACTILE SPST-NO 0.05A 24V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 850146-FSM103 | 450-1158-ND | 17AH9026 | FSM103 | FSM103 |
| Product Name | Tactile Switches - FSM103 | Tactile Switches | Tactile Switch, Spst, 0.05A, 24Vdc, Th; Product Range Alcoswitch Te Connectivity | Tactile Switches | Switches - Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Switch Dimensions | 12.00mm x 12.00mm |