C&K Components Tactile Switches K5V1YG43G

Description
Tactile Switch SPDT Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet
Description
Tactile Switch SPDT Side Actuated Surface Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 401-1664-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1664-2-ND
Tactile Switches 401-1664-2-ND
Tactile Switch SPDT Side Actuated Surface Mount, Right Angle

Tactile Switch SPDT Side Actuated Surface Mount, Right Angle

Buy Now Datasheet
Switches - Tactile Switches - K5V1YG43G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
K5V1YG43G
Switches - Tactile Switches K5V1YG43G
SWITCH TACTILE SPDT 0.1A 32V

SWITCH TACTILE SPDT 0.1A 32V

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1664-2-ND K5V1YG43G
Product Name Tactile Switches Switches - Tactile Switches
Actuator Specifications Translucent Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Switch Dimensions 8.00mm x 10.10mm
Terminal Type Solder Terminals; Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 2300-EB2061PG-CA - New Yorker Electronics Co., Inc.
Specs
Switch Type Touch-sensitive Switch
View Details
2 suppliers
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Tactile Switches - 2331411-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-3125 - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers