C&K Components Tactile Switches KSA0M511LFT

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 401-1816-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
401-1816-ND
Tactile Switches 401-1816-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - KSA0M511LFT
1065238-KSA0M511LFT
Tactile Switches - KSA0M511LFT 1065238-KSA0M511LFT
Manufacturer: C&K Win Source Part Number: 1065238-KSA0M511LFT Packaging: Bulk Termination Style: PC Pin Ingress Protection: IP60 - Dust Tight Mounting: Through Hole Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.70mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 7.40mm x 7.40mm Illumination: Non-Illuminated Operating Force: 500gf Mechanical Life: 100,000 Cycles Categories: Switches Temperature Range - Operating: -40°C to 90°C Actuator Height off PCB, Vertical: 4.70mm Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: C&K
Win Source Part Number: 1065238-KSA0M511LFT
Packaging: Bulk
Termination Style: PC Pin
Ingress Protection: IP60 - Dust Tight
Mounting: Through Hole
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.70mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 7.40mm x 7.40mm
Illumination: Non-Illuminated
Operating Force: 500gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Temperature Range - Operating: -40°C to 90°C
Actuator Height off PCB, Vertical: 4.70mm
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - Tactile Switches KSA0M511LFT
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 401-1816-ND 1065238-KSA0M511LFT KSA0M511LFT
Product Name Tactile Switches Tactile Switches - KSA0M511LFT Switches - Tactile Switches
Actuator Specifications Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.40mm x 7.40mm
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
30mm Key Selector Push Buttons - AK2-3PC-KD3 - Altech Corp.
Specs
Switch Type Keyswitch
Switch Function Maintained Contact
Features Has CE Certification; Has CSA Certification; Locking Switch
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3F Tactile Switch - B3F-5001 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers