TE Connectivity Tactile Switches FSMIJ61BB04

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2179-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2179-ND
Tactile Switches 450-2179-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
SWITCH, ILLUM TACT THT 6X6,100GF HI BLU - FSMIJ61BB04 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH, ILLUM TACT THT 6X6,100GF HI BLU
FSMIJ61BB04
SWITCH, ILLUM TACT THT 6X6,100GF HI BLU FSMIJ61BB04
SWITCH, ILLUM TACT THT 6X6,100GF HI BLU

SWITCH, ILLUM TACT THT 6X6,100GF HI BLU

Buy Now
Switches - Tactile Switches FSMIJ61BB04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ61BB04
Tactile Switches FSMIJ61BB04
Tactile Switches 6X6 ILL TACT THT 100GF HI BLUE

Tactile Switches 6X6 ILL TACT THT 100GF HI BLUE

Buy Now Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2179-ND FSMIJ61BB04 FSMIJ61BB04 FSMIJ61BB04
Product Name Tactile Switches SWITCH, ILLUM TACT THT 6X6,100GF HI BLU Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details
N program - NDT - Pushbutton - NDTWS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-RHG2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers