Panasonic Tactile Switches EVQ-P0D07K

Description
Tactile Switches Light Touch Switch Over Travel Type
Datasheet
Description
Tactile Switches Light Touch Switch Over Travel Type
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P0D07K
Tactile Switches EVQ-P0D07K
Tactile Switches Light Touch Switch Over Travel Type

Tactile Switches Light Touch Switch Over Travel Type

Buy Now Datasheet
Switch, Tactile, Spst-No, 50Ma, 30Vdc; Product Range Panasonic - 83T2800 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 30Vdc; Product Range Panasonic
83T2800
Switch, Tactile, Spst-No, 50Ma, 30Vdc; Product Range Panasonic 83T2800
SWITCH, TACTILE, SPST-NO, 50mA, 30VDC; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 30VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 30VDC; Product Range:EVQP0 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:130gf; Contact Rating:50mA at 30VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-P0D07K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P0D07K
Switches - Tactile Switches EVQ-P0D07K
SWITCH TACTILE SPST-NO 0.05A 30V

SWITCH TACTILE SPST-NO 0.05A 30V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-P0D07K 83T2800 EVQ-P0D07K
Product Name Tactile Switches Switch, Tactile, Spst-No, 50Ma, 30Vdc; Product Range Panasonic Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Pin Through Hole
Features RoHS RoHS
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switch, Tactile, 125Ma, Solder Lug; Product Range Schurter - 04F1085 - Newark, An Avnet Company
Specs
Terminal Type Panel Mount
Features RoHS
Min. Actuating Force 0.7 lbs (0.2999 kg)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Features Weather resistant or waterproof
View Details
R program - RD - Pushbutton - RDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details