SWITCH, TACTILE, SPST, 20mA, 15VDC, THROUGH HOLE; Product Range:EVQPA Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.02A 15V
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 52W2466 | EVQ-PAC05R |
| Product Name | Switch, Tactile, Spst, 20Ma, 15Vdc, Through Hole; Product Range Panasonic | Switches - Tactile Switches |
| Terminal Type | Through Hole | |
| Features | RoHS | |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact |
Gullwing
Through hole