Panasonic Switches - Tactile Switches EVQ-P2P02M

Description
Win Source Part Number: 1232947-EVQ-P2P02M Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.10mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12290SCTR,EVQP2P02M ,P12290STRR,P12290ST R,P12290SCT,P12290SD KR Base Product Number: EVQ-P2
Request a Quote Datasheet
Description
Win Source Part Number: 1232947-EVQ-P2P02M Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.10mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12290SCTR,EVQP2P02M ,P12290STRR,P12290ST R,P12290SCT,P12290SD KR Base Product Number: EVQ-P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1232947-EVQ-P2P02M - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1232947-EVQ-P2P02M
Switches - Tactile Switches 1232947-EVQ-P2P02M
Win Source Part Number: 1232947-EVQ-P2P02M Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 100gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.10mm ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12290SCTR,EVQP2P02M ,P12290STRR,P12290ST R,P12290SCT,P12290SD KR Base Product Number: EVQ-P2

Win Source Part Number: 1232947-EVQ-P2P02M
Category: Switches>Tactile Switches
Series: EVQP2
Termination Style: J Lead
Features: Grounding Pin
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 4.70mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.10mm
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P12290SCTR,EVQP2P02M,P12290STRR,P12290STR,P12290SCT,P12290SDKR
Base Product Number: EVQ-P2

Buy Now Datasheet
Switches - Tactile Switches - EVQ-P2P02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P2P02M
Switches - Tactile Switches EVQ-P2P02M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2P02M
Tactile Switches EVQ-P2P02M
Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1232947-EVQ-P2P02M EVQ-P2P02M EVQ-P2P02M
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Max. Actuating Force 0.2 lbs (0.1000 kg) 0.2 lbs (0.1000 kg) 0.2 lbs (0.1020 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7046-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Tactile Switches - 1571634-2 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
6 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-RB2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details