TE Connectivity Tactile Switches FSM4JSMATR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-1759-2-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1759-2-ND
Tactile Switches 450-1759-2-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-1759-1-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1759-1-ND
Tactile Switches 450-1759-1-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 450-1759-6-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-1759-6-ND
Tactile Switches 450-1759-6-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - FSM4JSMATR
1005480-FSM4JSMATR
Tactile Switches - FSM4JSMATR 1005480-FSM4JSMATR
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 1005480-FSM4JSMATR Packaging: Reel - TR Termination Style: Gull Wing Actuator Material: Polyphenylene Sulfide (PPS) Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 24VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 6.00mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 100,000 Cycles Categories: Switches Status: Active Temperature Range - Operating: -35°C to 85°C Actuator Height off PCB, Vertical: 5.00mm Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1005480-FSM4JSMATR
Packaging: Reel - TR
Termination Style: Gull Wing
Actuator Material: Polyphenylene Sulfide (PPS)
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -35°C to 85°C
Actuator Height off PCB, Vertical: 5.00mm
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Switches - Tactile Switches - FSM4JSMATR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
FSM4JSMATR
Switches - Tactile Switches FSM4JSMATR
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
FSM4JSMATR
Tactile Switches FSM4JSMATR
Tactile Switches SPST OF(0N) RND SMT MINI PB TACT SWITCH

Tactile Switches SPST OF(0N) RND SMT MINI PB TACT SWITCH

Buy Now Datasheet
Tactile Switches - FSM4JSMATR - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
FSM4JSMATR
Tactile Switches FSM4JSMATR
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site Datasheet
Switch, Tactile Spst 50Ma, Smd Outside L; Product Range Alcoswitch Te Connectivity - 54M3408 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Outside L; Product Range Alcoswitch Te Connectivity
54M3408
Switch, Tactile Spst 50Ma, Smd Outside L; Product Range Alcoswitch Te Connectivity 54M3408
SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity - 28X2036 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity
28X2036
Switch, Tactile Spst 50Ma, Smd Outside L, Full Reel; Product Range Alcoswitch Te Connectivity 28X2036
SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L, FULL REEL; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

SWITCH, TACTILE SPST 50mA, SMD OUTSIDE L, FULL REEL; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:50mA at 24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-1759-2-ND 450-1759-1-ND 1005480-FSM4JSMATR FSM4JSMATR FSM4JSMATR FSM4JSMATR 54M3408
Product Name Tactile Switches Tactile Switches Tactile Switches - FSM4JSMATR Switches - Tactile Switches Tactile Switches Tactile Switches Switch, Tactile Spst 50Ma, Smd Outside L; Product Range Alcoswitch Te Connectivity
Actuator Specifications Standard Standard Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-Mom
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) SPST-NO
Switch Dimensions 6.00mm x 6.00mm 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21755366 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL4LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 2331400-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3F Tactile Switch - B3F-1105 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
5 suppliers