TE Connectivity SWITCH, ILLUM TACT THT 6X6,100GF LI RED FSMIJ61AR04

Description
SWITCH, ILLUM TACT THT 6X6,100GF LI RED
Request a Quote Datasheet
Description
SWITCH, ILLUM TACT THT 6X6,100GF LI RED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SWITCH, ILLUM TACT THT 6X6,100GF LI RED - FSMIJ61AR04 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH, ILLUM TACT THT 6X6,100GF LI RED
FSMIJ61AR04
SWITCH, ILLUM TACT THT 6X6,100GF LI RED FSMIJ61AR04
SWITCH, ILLUM TACT THT 6X6,100GF LI RED

SWITCH, ILLUM TACT THT 6X6,100GF LI RED

Buy Now
Tactile Switches - 450-2178-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2178-ND
Tactile Switches 450-2178-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Switches - Tactile Switches FSMIJ61AR04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ61AR04
Tactile Switches FSMIJ61AR04
Tactile Switches 6X6 ILL TACT THT 100GF LI RED

Tactile Switches 6X6 ILL TACT THT 100GF LI RED

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number FSMIJ61AR04 450-2178-ND FSMIJ61AR04 FSMIJ61AR04
Product Name SWITCH, ILLUM TACT THT 6X6,100GF LI RED Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
Tactile Switches - 486-7033-ND - DigiKey
Specs
Actuator Specifications Round Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
R program - RD - Pushbutton - RDMRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers