The Panasonic EVQ2 series tactile switch is a snap-action, single-pole single-throw (SPST) switch designed for light touch operation. It has a contact rating of 20 mA at 15 VDC and features a maximum contact resistance of 50 mΩ. The switch is suitable for through-hole mounting and is top-actuated with a round button actuator style. The operating force ranges from 1.0 N to 2.6 N, depending on the specific model, with a travel distance of 0.25 mm. It is rated for a minimum operating life of 100,000 cycles, ensuring durability in applications. The switch operates effectively within a temperature range of -20 °C to +70 °C and can withstand a dielectric voltage of 250 VAC for one minute. This product is RoHS compliant and is available in bulk packaging, with a minimum order quantity of 1,000 pieces. The switch is recommended for use in operating switches for electronic equipment, making it a versatile choice for various engineering projects.
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC; Product Range:EVQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-21304M | 52W2555 |
| Product Name | Switches - Tactile Switches | Switch, Tactile, Spst-No, 20Ma, 15Vdc; Product Range Panasonic |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) |
| Max. Actuating Force | 0.2 lbs (0.1000 kg) |