| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | K5V1RD43T | K5V1RD43T |
| Product Name | Switches - Tactile Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) |
| Features | Illuminated Switch | Illuminated Switch; RoHS |
| Min. Actuating Force | 0.9 lbs (0.3999 kg) | 0.9 lbs (0.4078 kg) |
Gullwing
J-Lead