Manufacturer: C&K Components
Win Source Part Number: 849802-KMR421NGLFS
Series: KMR4
Features: Tactile Switch
Package: Reel - TR
Family Name: KMR42
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.50.9031
Other Part Number: *KMR421NG LFS, CKN10792CT, CKN10792DKR, KMR421NG LFS-ND, CKN10792TR, KMR421NG LFS, *KMR421NGLFS, -KMR421NGLFS, Y78B42120FP
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 849802-KMR421NGLFS | KMR421NGLFS | KMR421NGLFS | KMR421NGLFS |
| Product Name | Tactile Switches - KMR421NGLFS | Tactile Switches | Switches - Tactile Switches | Tactile Switches |
| Switch Function | Off-Mom | Momentary Contact | ||
| Switching Mechanism | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Gull Wing | Gull Wing Lead | ||
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2039 kg) | |
| Max Current Rating | 0.0500 amps | 0.0500 amps | 0.0500 amps |