Panasonic Switches - Tactile Switches EVQ-P2R02M

Description
Win Source Part Number: 964510-EVQ-P2R02M Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.10mm Alternative Parts (Cross-Reference): EVQ-P2202W; EVQ-P2202M; EVQP42B3M; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJEVQP2R0 2M; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQP2R02M,P12292STR- NDR,P12292SCT-NDR,P1 2292STR,P12292SDKR,P 12292SCT Base Product Number: EVQ-P2
Request a Quote Datasheet
Description
Win Source Part Number: 964510-EVQ-P2R02M Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.10mm Alternative Parts (Cross-Reference): EVQ-P2202W; EVQ-P2202M; EVQP42B3M; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJEVQP2R0 2M; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQP2R02M,P12292STR- NDR,P12292SCT-NDR,P1 2292STR,P12292SDKR,P 12292SCT Base Product Number: EVQ-P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
964510-EVQ-P2R02M
Switches - Tactile Switches 964510-EVQ-P2R02M
Win Source Part Number: 964510-EVQ-P2R02M Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 1,000,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.10mm Alternative Parts (Cross-Reference): EVQ-P2202W; EVQ-P2202M; EVQP42B3M; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJEVQP2R0 2M; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: EVQP2R02M,P12292STR- NDR,P12292SCT-NDR,P1 2292STR,P12292SDKR,P 12292SCT Base Product Number: EVQ-P2

Win Source Part Number: 964510-EVQ-P2R02M
Category: Switches>Tactile Switches
Series: EVQP2
Termination Style: J Lead
Features: Grounding Pin
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 4.70mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.10mm
Alternative Parts (Cross-Reference): EVQ-P2202W; EVQ-P2202M; EVQP42B3M; TL3301EF160QJ; TL3301NF160QJ; TL3301AF160QJEVQP2R02M;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: EVQP2R02M,P12292STR-NDR,P12292SCT-NDR,P12292STR,P12292SDKR,P12292SCT
Base Product Number: EVQ-P2

Buy Now Datasheet
Switches - Tactile Switches - EVQ-P2R02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P2R02M
Switches - Tactile Switches EVQ-P2R02M
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2R02M
Tactile Switches EVQ-P2R02M
Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 964510-EVQ-P2R02M EVQ-P2R02M EVQ-P2R02M
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Mini Four Leg Key Pad Dome - 5134TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL1LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
N program - NDT - Pushbutton - NDTGB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details