Panasonic Tactile Switches - EVQ-PUJ02K EVQ-PUJ02K

Description
Manufacturer: Panasonic Win Source Part Number: 918784-EVQ-PUJ02K Series: EVQPU Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P10851SDKR, P10851STR, P10851STR-NDR, P10851SCT, P10851SCT-NDR, EVQPUJ02K
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918784-EVQ-PUJ02K Series: EVQPU Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P10851SDKR, P10851STR, P10851STR-NDR, P10851SCT, P10851SCT-NDR, EVQPUJ02K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-PUJ02K
918784-EVQ-PUJ02K
Tactile Switches - EVQ-PUJ02K 918784-EVQ-PUJ02K
Manufacturer: Panasonic Win Source Part Number: 918784-EVQ-PUJ02K Series: EVQPU Operating Temperature Range: -20°C ~ 70°C Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P10851SDKR, P10851STR, P10851STR-NDR, P10851SCT, P10851SCT-NDR, EVQPUJ02K

Manufacturer: Panasonic
Win Source Part Number: 918784-EVQ-PUJ02K
Series: EVQPU
Operating Temperature Range: -20°C ~ 70°C
Features: Tactile Switch SPST-NO Side Actuated Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P10851SDKR, P10851STR, P10851STR-NDR, P10851SCT, P10851SCT-NDR, EVQPUJ02K

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PUJ02K
Tactile Switches EVQ-PUJ02K
Tactile Switches Super small sized s Light Touch Switch

Tactile Switches Super small sized s Light Touch Switch

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PUJ02K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PUJ02K
Switches - Tactile Switches EVQ-PUJ02K
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 918784-EVQ-PUJ02K EVQ-PUJ02K EVQ-PUJ02K
Product Name Tactile Switches - EVQ-PUJ02K Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Tactile Switches - 486-3458-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5173TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
3 suppliers
Low Profile Process Sealed Tactile - JB15KP-4GE - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers