Panasonic Tactile Switches - EVQ-P1K05M EVQ-P1K05M

Description
Manufacturer: Panasonic Win Source Part Number: 849897-EVQ-P1K05M Series: EVQP1 Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P12244STR-NDR, EVQP1K05M, P12244SDKR, P12244SCT, P12244SCT-NDR, P12244STR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 849897-EVQ-P1K05M Series: EVQP1 Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P12244STR-NDR, EVQP1K05M, P12244SDKR, P12244SCT, P12244SCT-NDR, P12244STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-P1K05M
849897-EVQ-P1K05M
Tactile Switches - EVQ-P1K05M 849897-EVQ-P1K05M
Manufacturer: Panasonic Win Source Part Number: 849897-EVQ-P1K05M Series: EVQP1 Features: Tactile Switch Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks HTSUS: 8536.50.9031 Other Part Number: P12244STR-NDR, EVQP1K05M, P12244SDKR, P12244SCT, P12244SCT-NDR, P12244STR

Manufacturer: Panasonic
Win Source Part Number: 849897-EVQ-P1K05M
Series: EVQP1
Features: Tactile Switch
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
HTSUS: 8536.50.9031
Other Part Number: P12244STR-NDR, EVQP1K05M, P12244SDKR, P12244SCT, P12244SCT-NDR, P12244STR

Buy Now Datasheet
Switches - Tactile Switches - EVQ-P1K05M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P1K05M
Switches - Tactile Switches EVQ-P1K05M
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switches, Tact, Spst, 50Ma, 12Vdc. Pcb; Product Range Panasonic - 83T2804 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Tact, Spst, 50Ma, 12Vdc. Pcb; Product Range Panasonic
83T2804
Switches, Tact, Spst, 50Ma, 12Vdc. Pcb; Product Range Panasonic 83T2804
SWITCHES, TACT, SPST, 50mA, 12VDC. PCB; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

SWITCHES, TACT, SPST, 50mA, 12VDC. PCB; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches, Tact, Spst, 50Ma, 12Vdc. Pcb, Full Reel; Product Range Panasonic - 01X1648 - Newark, An Avnet Company
Chicago, IL, United States
Switches, Tact, Spst, 50Ma, 12Vdc. Pcb, Full Reel; Product Range Panasonic
01X1648
Switches, Tact, Spst, 50Ma, 12Vdc. Pcb, Full Reel; Product Range Panasonic 01X1648
SWITCHES, TACT, SPST, 50mA, 12VDC. PCB, FULL REEL; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCHES, TACT, SPST, 50mA, 12VDC. PCB, FULL REEL; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:220gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P1K05M
Tactile Switches EVQ-P1K05M
Tactile Switches 2.2NF 6.0x6.1x5.0mm

Tactile Switches 2.2NF 6.0x6.1x5.0mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 849897-EVQ-P1K05M EVQ-P1K05M 83T2804 EVQ-P1K05M
Product Name Tactile Switches - EVQ-P1K05M Switches - Tactile Switches Switches, Tact, Spst, 50Ma, 12Vdc. Pcb; Product Range Panasonic Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg)
Max. Actuating Force 0.5 lbs (0.2200 kg) 0.5 lbs (0.2243 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3682-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers