C&K Components Tactile Switches - KSC223JLFG KSC223JLFG

Description
Manufacturer: C&K Components Win Source Part Number: 922518-KSC223JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN12117TR, 401-1760-2, 401-1760-1, *KSC223JLFG, 401-1760-1-ND, 401-1760-2-ND, KSC223J LFG, Y31B13132FP LFG, CKN12117CT
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 922518-KSC223JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN12117TR, 401-1760-2, 401-1760-1, *KSC223JLFG, 401-1760-1-ND, 401-1760-2-ND, KSC223J LFG, Y31B13132FP LFG, CKN12117CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KSC223JLFG
922518-KSC223JLFG
Tactile Switches - KSC223JLFG 922518-KSC223JLFG
Manufacturer: C&K Components Win Source Part Number: 922518-KSC223JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: KSC2 Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN12117TR, 401-1760-2, 401-1760-1, *KSC223JLFG, 401-1760-1-ND, 401-1760-2-ND, KSC223J LFG, Y31B13132FP LFG, CKN12117CT

Manufacturer: C&K Components
Win Source Part Number: 922518-KSC223JLFG
Series: KSC
Operating Temperature Range: -40°C ~ 125°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: KSC2
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN12117TR, 401-1760-2, 401-1760-1, *KSC223JLFG, 401-1760-1-ND, 401-1760-2-ND, KSC223J LFG, Y31B13132FP LFG, CKN12117CT

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC223JLFG
Tactile Switches KSC223JLFG
Tactile Switches Switch Tact Gold 160 Gf J-Lead

Tactile Switches Switch Tact Gold 160 Gf J-Lead

Buy Now Datasheet
Switches - Tactile Switches - KSC223JLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC223JLFG
Switches - Tactile Switches KSC223JLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 922518-KSC223JLFG KSC223JLFG KSC223JLFG
Product Name Tactile Switches - KSC223JLFG Tactile Switches Switches - Tactile Switches
Terminal Type J Form Lead
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max Current Rating 0.0100 amps 0.0100 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDT - Pushbutton - NDTGN/501D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL7LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers