SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, 6.1X4MM, 2.2N, SIDE PUSH; SPST-NO; Product Range:EVQPS Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:220gf; Contact Rating:50mA at 12VDCRoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-PSR02K | 590-EVQ-PSR02K | 83T2792 | EVQ-PSR02K |
| Product Name | Switches - Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 12V | Switch, Tactile, 6.1X4Mm, 2.2N, Side Push; Spst-No; Product Range Panasonic | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | Off-Mom | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | SPST-NO | |
| Min. Actuating Force | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) | 0.5 lbs (0.2200 kg) |