TE Connectivity Tactile Switches FSMIJ61BG04

Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 450-2180-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
450-2180-ND
Tactile Switches 450-2180-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
SWITCH, ILLUM TACT THT 6X6,100GF HI YEL/GRN - FSMIJ61BG04 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWITCH, ILLUM TACT THT 6X6,100GF HI YEL/GRN
FSMIJ61BG04
SWITCH, ILLUM TACT THT 6X6,100GF HI YEL/GRN FSMIJ61BG04
SWITCH, ILLUM TACT THT 6X6,100GF HI YEL/GRN

SWITCH, ILLUM TACT THT 6X6,100GF HI YEL/GRN

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
FSMIJ61BG04
Tactile Switches FSMIJ61BG04
Tactile Switches 6X6 ILL TACT THT 100GF HI YELLOW GRN

Tactile Switches 6X6 ILL TACT THT 100GF HI YELLOW GRN

Buy Now Datasheet
Switches - Tactile Switches FSMIJ61BG04
SWITCH TACTILE SPST-NO 50MA 12V

SWITCH TACTILE SPST-NO 50MA 12V

Supplier's Site
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity - 84Y3485 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity
84Y3485
Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity 84Y3485
TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

TACTILE SWITCH, SPST-NO, 0.05A, 12V, TH; Product Range:FSMIJ Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:100gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 450-2180-ND FSMIJ61BG04 FSMIJ61BG04 FSMIJ61BG04 84Y3485
Product Name Tactile Switches SWITCH, ILLUM TACT THT 6X6,100GF HI YEL/GRN Tactile Switches Switches - Tactile Switches Tactile Switch, Spst-No, 0.05A, 12V, Th; Product Range Alcoswitch Te Connectivity
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 6.00mm x 6.00mm
Unlock Full Specs
to access all available technical data

Similar Products

B3F Tactile Switch - B3F-4100 - Aratas America LLC
Specs
Switch Dimensions 4.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
5 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Maxi Four Leg Key Pad Dome - 5175TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
4 suppliers