Tactile Switches 2.5NF 6.0x6.1x5.0mm
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCHES, TACT, SPST, 50mA, 12VDC. PCB; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC; IP Rating:- RoHS Compliant: Yes
SWITCHES, TACT, SPST, 50mA, 12VDC. PCB, FULL REEL; Product Range:EVQP1 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:250gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
| VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | EVQ-P1D05M | 590-EVQ-P1D05M | 83T2802 | EVQ-P1D05M |
| Product Name | Tactile Switches | SWITCH TACTILE SPST-NO 0.05A 12V | Switches, Tact, Spst, 50Ma, 12Vdc. Pcb; Product Range Panasonic | Switches - Tactile Switches |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Gull Wing Lead | J Lead | Surface Mount Technology; Surface Mount | |
| Features | RoHS | RoHS | RoHS | |
| Min. Actuating Force | 0.6 lbs (0.2549 kg) | 0.6 lbs (0.2500 kg) | 0.6 lbs (0.2500 kg) | 0.6 lbs (0.2500 kg) |
| Max. Actuating Force | 0.6 lbs (0.2549 kg) | 0.6 lbs (0.2500 kg) | 0.6 lbs (0.2500 kg) |