SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EQV5PN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EQV5PN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; IP Rating:- RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 12V
Tactile Switches FLAT ACT 2.4NF 6x3.5x4.3mm
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 83T2844 | EVQ-5PN04K | EVQ-5PN04K |
| Product Name | Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic | Switches - Tactile Switches | Tactile Switches |
| Terminal Type | Surface Mount Technology; Surface Mount | Gull Wing Lead | |
| Features | RoHS | RoHS | |
| Min. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2447 kg) |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact |