Win Source Part Number: 1376513-EVQ-5PN05K
Category: Switches - Tactile Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electronic Components
Series: EVQ5PN
Package: Tape & Reel
Product Status: Active
Base Product Number: EVQ-5P
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: J Lead
Mechanical Life: 30,000 Cycles
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Height off PCB, Vertical: 5.00mm
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 240gf
Switch Travel: 0.25mm
Tactile Switches FLAT ACT 2.4NF 6 x3.5 x5mm
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH TACTILE SPST-NO 0.05A 12V
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQ5PN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:240gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:-; Illumination:Non Illuminated; Actuation Type:Top; Contact Configuration:SPST-N
| Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376513-EVQ-5PN05K | EVQ-5PN05K | EVQ-5PN05K | EVQ-5PN05K | 83T2845 | 01X1672 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic | Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2447 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2447 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2447 kg) | 0.5 lbs (0.2400 kg) | 0.5 lbs (0.2400 kg) | ||
| Terminal Type | Gull Wing Lead | J Lead | Surface Mount Technology; Surface Mount |