Win Source Part Number: 1232945-EVQ-Q2F02W
Category: Switches>Tactile Switches
Series: EVQQ2
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.20mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 6.50mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 100gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.50mm
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P12970SCT,P12970STR,
Base Product Number: EVQ-Q2
SWITCH TACTILE SPST-NO 0.02A 15V
Tactile Switches Switch Light Touch 6mm Square SMD
SWITCH TACTILE SPST-NO 0.02A 15V
SWITCH, TACTILE, SPST, 20mA, 15VDC, SMD, FULL REEL; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:100gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
| Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1232945-EVQ-Q2F02W | EVQ-Q2F02W | EVQ-Q2F02W | EVQ-Q2F02W | 52W2522 |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches | Switch, Tactile, Spst, 20Ma, 15Vdc, Smd, Full Reel; Product Range Panasonic |
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) | |
| Max. Actuating Force | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1000 kg) | 0.2 lbs (0.1020 kg) | 0.2 lbs (0.1000 kg) | |
| Switch Function | Off-Mom | Momentary Contact |