Panasonic Switches - Tactile Switches EVQ-PNF04M

Description
Win Source Part Number: 1340677-EVQ-PNF04M Category: Switches - Tactile Switches Series: EVQPN Termination Style: J Lead Package: Tape & Reel Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 50,000 Cycles Mounting Type: Surface Mount Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 4.30mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Base Product Number: EVQ-PN
Request a Quote Datasheet
Description
Win Source Part Number: 1340677-EVQ-PNF04M Category: Switches - Tactile Switches Series: EVQPN Termination Style: J Lead Package: Tape & Reel Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 50,000 Cycles Mounting Type: Surface Mount Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 4.30mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Base Product Number: EVQ-PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - 1340677-EVQ-PNF04M - Win Source Electronics
Laguna Hills, CA, United States
Switches - Tactile Switches
1340677-EVQ-PNF04M
Switches - Tactile Switches 1340677-EVQ-PNF04M
Win Source Part Number: 1340677-EVQ-PNF04M Category: Switches - Tactile Switches Series: EVQPN Termination Style: J Lead Package: Tape & Reel Standard Package: 2,500 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.25mm Contact Rating @ Voltage: 0.05A @ 12VDC Actuator Orientation: Top Actuated Outline: 6.00mm x 3.50mm Illumination: Non-Illuminated Operating Force: 160gf Mechanical Life: 50,000 Cycles Mounting Type: Surface Mount Temperature Range - Operating: -30°C ~ 85°C Actuator Height off PCB, Vertical: 4.30mm ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Base Product Number: EVQ-PN

Win Source Part Number: 1340677-EVQ-PNF04M
Category: Switches - Tactile Switches
Series: EVQPN
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 2,500
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 12VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 160gf
Mechanical Life: 50,000 Cycles
Mounting Type: Surface Mount
Temperature Range - Operating: -30°C ~ 85°C
Actuator Height off PCB, Vertical: 4.30mm
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Base Product Number: EVQ-PN

Buy Now Datasheet
Switches - Tactile Switches - EVQ-PNF04M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PNF04M
Switches - Tactile Switches EVQ-PNF04M
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic - 01X1638 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic
01X1638
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic 01X1638
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQPN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD, FULL REEL; Product Range:EVQPN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic - 83T2781 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic
83T2781
Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd; Product Range Panasonic 83T2781
SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQPN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 50mA, 12VDC, SMD; Product Range:EVQPN Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Rectangular Button; Actuating Force:160gf; Contact Rating:50mA at 12VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
EVQ-PNF04M
Tactile Switches EVQ-PNF04M
Tactile Switches FLAT ACT 1.6NF 6x3.5x4.3mm

Tactile Switches FLAT ACT 1.6NF 6x3.5x4.3mm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1340677-EVQ-PNF04M EVQ-PNF04M 01X1638 EVQ-PNF04M
Product Name Switches - Tactile Switches Switches - Tactile Switches Switch, Tactile, Spst-No, 50Ma, 12Vdc, Smd, Full Reel; Product Range Panasonic Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg) 0.4 lbs (0.1631 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2-2213818-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3SE Ultra-thin Sealed Surface-mounting Tactile Switch - B3SE - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.6 mm
Max. Mechanical Life 1.00E6 Number of electrical operations
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-3458-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers