Panasonic Switches - Tactile Switches EVQ-PQHB55

Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet
Description
SWITCH TACTILE SPST-NO 0.02A 15V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Tactile Switches - EVQ-PQHB55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-PQHB55
Switches - Tactile Switches EVQ-PQHB55
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Switch, Tact, 4.5Mm, 1.6N, Smd; Product Range Panasonic - 83T2783 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tact, 4.5Mm, 1.6N, Smd; Product Range Panasonic
83T2783
Switch, Tact, 4.5Mm, 1.6N, Smd; Product Range Panasonic 83T2783
SWITCH, TACT, 4.5MM, 1.6N, SMD; Product Range:EVQPQ Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACT, 4.5MM, 1.6N, SMD; Product Range:EVQPQ Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:160gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-PQHB55 83T2783
Product Name Switches - Tactile Switches Switch, Tact, 4.5Mm, 1.6N, Smd; Product Range Panasonic
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.4 lbs (0.1600 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3362-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL6LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Sealed, Mil Grade, Alternate Action Pushbutton Switch - P5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
H program - HDT - Pushbuttons - HDT-BL-GN-101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details