C&K Components Switches - Tactile Switches KMR442NGLFS

Description
Win Source Part Number: 1194784-KMR442NGLFS Category: Switches>Tactile Switches Series: KMR4 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 400gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): KMR442NG LFS; KMR442NGLFS.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: C&K Other Names: CKN10795TR,2266-KMR4 42NGLFS,KMR442NG LFS-ND,CKN10795CT,Y7 8B44220FP,*KMR442NG LFS,CKN10795DKR,KMR4 42NG LFS,-KMR442NGLFS,*KM R442NGLFS Base Product Number: KMR44
Request a Quote Datasheet
Description
Win Source Part Number: 1194784-KMR442NGLFS Category: Switches>Tactile Switches Series: KMR4 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 400gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): KMR442NG LFS; KMR442NGLFS.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: C&K Other Names: CKN10795TR,2266-KMR4 42NGLFS,KMR442NG LFS-ND,CKN10795CT,Y7 8B44220FP,*KMR442NG LFS,CKN10795DKR,KMR4 42NG LFS,-KMR442NGLFS,*KM R442NGLFS Base Product Number: KMR44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1194784-KMR442NGLFS
Switches - Tactile Switches 1194784-KMR442NGLFS
Win Source Part Number: 1194784-KMR442NGLFS Category: Switches>Tactile Switches Series: KMR4 Termination Style: Gull Wing Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Standard Switch Travel: 0.35mm Contact Rating @ Voltage: 0.05A @ 32VDC Actuator Orientation: Top Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 400gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): KMR442NG LFS; KMR442NGLFS.; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: C&K Other Names: CKN10795TR,2266-KMR4 42NGLFS,KMR442NG LFS-ND,CKN10795CT,Y7 8B44220FP,*KMR442NG LFS,CKN10795DKR,KMR4 42NG LFS,-KMR442NGLFS,*KM R442NGLFS Base Product Number: KMR44

Win Source Part Number: 1194784-KMR442NGLFS
Category: Switches>Tactile Switches
Series: KMR4
Termination Style: Gull Wing
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.35mm
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Orientation: Top Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 400gf
Mechanical Life: 200,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.50mm
Alternative Parts (Cross-Reference): KMR442NG LFS; KMR442NGLFS.;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: CKN10795TR,2266-KMR442NGLFS,KMR442NG LFS-ND,CKN10795CT,Y78B44220FP,*KMR442NG LFS,CKN10795DKR,KMR442NG LFS,-KMR442NGLFS,*KMR442NGLFS
Base Product Number: KMR44

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KMR442NGLFS
Tactile Switches KMR442NGLFS
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet
Switches - Tactile Switches KMR442NGLFS
SWITCH TACTILE SPST-NO 0.05A 32V

SWITCH TACTILE SPST-NO 0.05A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1194784-KMR442NGLFS KMR442NGLFS KMR442NGLFS
Product Name Switches - Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Max. Actuating Force 0.9 lbs (0.3999 kg) 0.9 lbs (0.4078 kg) 0.9 lbs (0.3999 kg)
Terminal Type Gull Wing Lead
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3369-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Tactile Switches - 2506471-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-G2C - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details