Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 1003099-FSM2JSMAATR
Packaging: Reel - TR
Termination Style: Gull Wing
Actuator Material: Polyamide (PA), Nylon
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.00mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 260gf
Mechanical Life: 100,000 Cycles
Categories: Switches
Status: Active
Temperature Range - Operating: -35°C to 85°C
Actuator Height off PCB, Vertical: 4.30mm
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
SWITCH TACTILE SPST-NO 0.05A 24V
TACTILE SWITCH, SPST, 0.05A, 24V, SMD; Product Range:FSMJSM Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:260gf; Contact Rating:50mA at 24VDC; IP Rating:- RoHS Compliant: Yes
TACTILE SWITCH, 0.05A, 24VDC, 260GF, SMD ROHS COMPLIANT: YES
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches SWITCH PUSH BUTTON 12VDC 1VA
| Win Source Electronics | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1003099-FSM2JSMAATR | 450-1792-6-ND | 450-1792-1-ND | FSM2JSMAATR | 14H0922 | 70AH6276 | FSM2JSMAATR | FSM2JSMAATR |
| Product Name | Tactile Switches - FSM2JSMAATR | Tactile Switches | Tactile Switches | Tactile Switches | Tactile Switch, Spst, 0.05A, 24V, Smd; Product Range Alcoswitch Te Connectivity | Tactile Switch, 0.05A, 24Vdc, 260Gf, Smd Rohs Compliant Alcoswitch Te Connectivity | Switches - Tactile Switches | Tactile Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Min. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |||
| Max. Actuating Force | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | 0.6 lbs (0.2600 kg) | |||
| Actuator Specifications | Standard | Standard | Raised (Plunger Style) Pushbutton |