C&K Components Tactile Switches - KMS231GLFS KMS231GLFS

Description
Manufacturer: C&K Win Source Part Number: 778003-KMS231GLFS Series: KMS Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP40 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Family Name: KMS Categories: Switches Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: C&K Win Source Part Number: 778003-KMS231GLFS Series: KMS Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP40 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Family Name: KMS Categories: Switches Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - KMS231GLFS
778003-KMS231GLFS
Tactile Switches - KMS231GLFS 778003-KMS231GLFS
Manufacturer: C&K Win Source Part Number: 778003-KMS231GLFS Series: KMS Packaging: Reel package Termination Style: Gull Wing Operating Temperature Range: -40°C ~ 85°C Ingress Protection: IP40 Mounting: Surface Mount, Right Angle Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.30mm Contact Rating @ Voltage: 0.05A @ 50VDC Actuator Orientation: Side Actuated Outline: 4.60mm x 2.80mm Illumination: Non-Illuminated Operating Force: 300gf Mechanical Life: 100,000 Cycles Family Name: KMS Categories: Switches Introduction Date: March 24, 2008 ECCN: EAR99 Country of Origin: France Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: C&K
Win Source Part Number: 778003-KMS231GLFS
Series: KMS
Packaging: Reel package
Termination Style: Gull Wing
Operating Temperature Range: -40°C ~ 85°C
Ingress Protection: IP40
Mounting: Surface Mount, Right Angle
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.30mm
Contact Rating @ Voltage: 0.05A @ 50VDC
Actuator Orientation: Side Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 300gf
Mechanical Life: 100,000 Cycles
Family Name: KMS
Categories: Switches
Introduction Date: March 24, 2008
ECCN: EAR99
Country of Origin: France
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tactile Switches - KMS231GLFS - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
KMS231GLFS
Tactile Switches KMS231GLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KMS231GLFS
Tactile Switches KMS231GLFS
Tactile Switches Switch Tact Spst-No Mom Smt Gull

Tactile Switches Switch Tact Spst-No Mom Smt Gull

Buy Now Datasheet
Switches - Tactile Switches - KMS231GLFS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KMS231GLFS
Switches - Tactile Switches KMS231GLFS
SWITCH TACTILE SPST-NO 0.05A 50V

SWITCH TACTILE SPST-NO 0.05A 50V

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 778003-KMS231GLFS KMS231GLFS KMS231GLFS KMS231GLFS
Product Name Tactile Switches - KMS231GLFS Tactile Switches Tactile Switches Switches - Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg) 0.7 lbs (0.2999 kg) 0.7 lbs (0.3059 kg) 0.7 lbs (0.2999 kg)
Switch Function Off-Mom Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3364-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
H program - HDL/HDR/HDT - Mushroom button - HDLP30-BL-BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details