Panasonic Tactile Switches EVQ-Q2S01W

Description
Tactile Switches Switch Light Touch 6mm Square SMD
Datasheet
Description
Tactile Switches Switch Light Touch 6mm Square SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2S01W
Tactile Switches EVQ-Q2S01W
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet
Switches - Tactile Switches - EVQ-Q2S01W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2S01W
Switches - Tactile Switches EVQ-Q2S01W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number EVQ-Q2S01W EVQ-Q2S01W
Product Name Tactile Switches Switches - Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Leadless
Features RoHS
Min. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1631 kg) 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
B3W-9 Illuminated Tactile Switch - B3W-9010-Y1N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL8LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Heads - 2693800 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Features DustProof; RoHS; Weather resistant or waterproof
View Details
4 suppliers