Panasonic Switches - Tactile Switches EVQ-P2V02W

Description
Win Source Part Number: 1058080-EVQ-P2V02W Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): EVQ-P2602W; EVQP2602M; EVQ-P46B3MEVQP2V02W; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12295SDKR,P12295STR -NDR,P12295SCT,P1229 5STR,P12295SCT-NDR,E VQP2V02W Base Product Number: EVQ-P2
Request a Quote Datasheet
Description
Win Source Part Number: 1058080-EVQ-P2V02W Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): EVQ-P2602W; EVQP2602M; EVQ-P46B3MEVQP2V02W; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12295SDKR,P12295STR -NDR,P12295SCT,P1229 5STR,P12295SCT-NDR,E VQP2V02W Base Product Number: EVQ-P2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Tactile Switches
1058080-EVQ-P2V02W
Switches - Tactile Switches 1058080-EVQ-P2V02W
Win Source Part Number: 1058080-EVQ-P2V02W Category: Switches>Tactile Switches Series: EVQP2 Termination Style: J Lead Features: Grounding Pin Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular Button Switch Travel: 0.25mm Contact Rating @ Voltage: 0.02A @ 15VDC Actuator Orientation: Top Actuated Outline: 4.70mm x 3.50mm Illumination: Non-Illuminated Operating Force: 350gf Mechanical Life: 200,000 Cycles Temperature Range - Operating: -40°C ~ 85°C Actuator Height off PCB, Vertical: 2.50mm Alternative Parts (Cross-Reference): EVQ-P2602W; EVQP2602M; EVQ-P46B3MEVQP2V02W; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.50.9031 Mfr: Panasonic Electronic Components Other Names: P12295SDKR,P12295STR -NDR,P12295SCT,P1229 5STR,P12295SCT-NDR,E VQP2V02W Base Product Number: EVQ-P2

Win Source Part Number: 1058080-EVQ-P2V02W
Category: Switches>Tactile Switches
Series: EVQP2
Termination Style: J Lead
Features: Grounding Pin
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular Button
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.02A @ 15VDC
Actuator Orientation: Top Actuated
Outline: 4.70mm x 3.50mm
Illumination: Non-Illuminated
Operating Force: 350gf
Mechanical Life: 200,000 Cycles
Temperature Range - Operating: -40°C ~ 85°C
Actuator Height off PCB, Vertical: 2.50mm
Alternative Parts (Cross-Reference): EVQ-P2602W; EVQP2602M; EVQ-P46B3MEVQP2V02W;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.50.9031
Mfr: Panasonic Electronic Components
Other Names: P12295SDKR,P12295STR-NDR,P12295SCT,P12295STR,P12295SCT-NDR,EVQP2V02W
Base Product Number: EVQ-P2

Buy Now Datasheet
Switches - Tactile Switches - EVQ-P2V02W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-P2V02W
Switches - Tactile Switches EVQ-P2V02W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-P2V02W
Tactile Switches EVQ-P2V02W
Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Tactile Switches 4.7x3.5mm SMD Light Touch Switch

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1058080-EVQ-P2V02W EVQ-P2V02W EVQ-P2V02W
Product Name Switches - Tactile Switches Switches - Tactile Switches Tactile Switches
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg)
Max. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 36-5156-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Pushbutton Switches - 601.6369.049 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
N program - NDL - Illuminated pushbutton - NDLGN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details