Win Source Part Number: 1376466-KMR421GULCLF
Category: Switches - Tactile Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: KMR4
Package: Tape & Reel
Product Status: Active
Features: Grounding Pin
Base Product Number: KMR421
Mounting Type: Surface Mount
HTSUS: 8536.50.9031
REACH Status: REACH Unaffected
ECCN: EAR99
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Termination Style: Gull Wing
Mechanical Life: 200,000 Cycles
Contact Rating @ Voltage: 0.05A @ 32VDC
Actuator Height off PCB, Vertical: 2.50mm
Actuator Orientation: Top Actuated
Outline: 4.60mm x 2.80mm
Illumination: Non-Illuminated
Operating Force: 200gf
Switch Travel: 0.25mm
SWITCH TACTILE SPST-NO 0.05A 32V
SWITCH TACTILE SPST-NO 0.05A 32V
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 1376466-KMR421GULCLFS | KMR421GULCLFS | KMR421GULCLFS | KMR421GULCLFS |
| Product Name | Switches - Tactile Switches | Tactile Switches | Tactile Switches | Switches - Tactile Switches |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Min. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | ||
| Max. Actuating Force | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | 0.4 lbs (0.2000 kg) | |
| Features | RoHS |