Panasonic Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic EVQ-Q2203W

Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic - 78R8965 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic
78R8965
Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic 78R8965
SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

SWITCH, TACTILE, SPST-NO, 20mA, 15VDC, SMD; Product Range:EVQQ2 Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:350gf; Contact Rating:20mA at 15VDC; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Tactile Switches - EVQ-Q2203W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2203W
Switches - Tactile Switches EVQ-Q2203W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2203W
Tactile Switches EVQ-Q2203W
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 78R8965 EVQ-Q2203W EVQ-Q2203W
Product Name Switch, Tactile, Spst-No, 20Ma, 15Vdc, Smd; Product Range Panasonic Switches - Tactile Switches Tactile Switches
Terminal Type Surface Mount Technology; Surface Mount Leadless
Features RoHS RoHS
Min. Actuating Force 0.8 lbs (0.3499 kg) 0.8 lbs (0.3499 kg) 0.8 lbs (0.3568 kg)
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2506476-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
6 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL7LB-3-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Pushbutton Switches - 486-3352-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers