Panasonic Tactile Switches - EVQ-Q2U02W EVQ-Q2U02W

Description
Manufacturer: Panasonic Win Source Part Number: 844701-EVQ-Q2U02W Series: EVQQ2 Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.50.9031 Other Part Number: EVQQ2U02W, P12954STR, P12954SDKR, P12954SCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 844701-EVQ-Q2U02W Series: EVQQ2 Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.50.9031 Other Part Number: EVQQ2U02W, P12954STR, P12954SDKR, P12954SCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Tactile Switches - EVQ-Q2U02W
844701-EVQ-Q2U02W
Tactile Switches - EVQ-Q2U02W 844701-EVQ-Q2U02W
Manufacturer: Panasonic Win Source Part Number: 844701-EVQ-Q2U02W Series: EVQQ2 Operating Temperature Range: -40°C ~ 85°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.50.9031 Other Part Number: EVQQ2U02W, P12954STR, P12954SDKR, P12954SCT

Manufacturer: Panasonic
Win Source Part Number: 844701-EVQ-Q2U02W
Series: EVQQ2
Operating Temperature Range: -40°C ~ 85°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.50.9031
Other Part Number: EVQQ2U02W, P12954STR, P12954SDKR, P12954SCT

Buy Now Datasheet
Switches - Tactile Switches - EVQ-Q2U02W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
EVQ-Q2U02W
Switches - Tactile Switches EVQ-Q2U02W
SWITCH TACTILE SPST-NO 0.02A 15V

SWITCH TACTILE SPST-NO 0.02A 15V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
EVQ-Q2U02W
Tactile Switches EVQ-Q2U02W
Tactile Switches Switch Light Touch 6mm Square SMD

Tactile Switches Switch Light Touch 6mm Square SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 844701-EVQ-Q2U02W EVQ-Q2U02W EVQ-Q2U02W
Product Name Tactile Switches - EVQ-Q2U02W Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg)
Max. Actuating Force 0.6 lbs (0.2600 kg) 0.6 lbs (0.2651 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3460-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Tactile Switches - 2337238-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-Y1Y - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details