C&K Components Tactile Switches ITS50FV3SR

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - CKN10458CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10458CT-ND
Tactile Switches CKN10458CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10458TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10458TR-ND
Tactile Switches CKN10458TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - CKN10458DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
CKN10458DKR-ND
Tactile Switches CKN10458DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - ITS50FV3SR
922186-ITS50FV3SR
Tactile Switches - ITS50FV3SR 922186-ITS50FV3SR
Manufacturer: C&K Components Win Source Part Number: 922186-ITS50FV3SR Series: ITS Operating Temperature Range: -25°C ~ 70°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Reel - TR Mounting: Surface Mount Family Name: ITS50F Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 10 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: CKN10458TR, CKN10458CT, CKN10458DKR, *ITS50FV3SR

Manufacturer: C&K Components
Win Source Part Number: 922186-ITS50FV3SR
Series: ITS
Operating Temperature Range: -25°C ~ 70°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: ITS50F
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: CKN10458TR, CKN10458CT, CKN10458DKR, *ITS50FV3SR

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
ITS50FV3SR
Tactile Switches ITS50FV3SR
Tactile Switches SMT Vtcl, Jlead term Wht LED, cap

Tactile Switches SMT Vtcl, Jlead term Wht LED, cap

Buy Now Datasheet
Tactile Switches - ITS50FV3SR - ODG (Origin Data Global)
Shenzhen, China
Tactile Switches
ITS50FV3SR
Tactile Switches ITS50FV3SR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site Datasheet
Switches - Tactile Switches - ITS50FV3SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
ITS50FV3SR
Switches - Tactile Switches ITS50FV3SR
SWITCH TACTILE SPST-NO 0.05A 12V

SWITCH TACTILE SPST-NO 0.05A 12V

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range C&k Components - 35AH0854 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range C&k Components
35AH0854
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range C&k Components 35AH0854
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:ITS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD; Product Range:ITS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:160gf; Contact Rating:50mA at 12VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number CKN10458CT-ND CKN10458TR-ND 922186-ITS50FV3SR ITS50FV3SR ITS50FV3SR ITS50FV3SR 35AH0854
Product Name Tactile Switches Tactile Switches Tactile Switches - ITS50FV3SR Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd; Product Range C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-Mom Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Switch Dimensions 7.50mm x 7.00mm 7.50mm x 7.00mm
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Light Touch Miniature Pushbutton - EB2065P-CC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Round, Button
Switch Function On-On
View Details
5 suppliers
Mini Four Leg Key Pad Dome - 5133TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.5 lbs (0.2211 kg)
View Details
4 suppliers
B3FS Tactile Switch (SMT) - B3FS-1012P - Aratas America LLC
Specs
Switch Dimensions 4.3 x 6 x 6.3 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
9 suppliers