C&K Components Tactile Switches - KSC143JLFG KSC143JLFG

Description
Manufacturer: C&K Components Win Source Part Number: 876426-KSC143JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Bulk Mounting: Surface Mount Family Name: KSC1 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC143J LFG, Y31B43131FP LFG, 2266-KSC143JLFG
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 876426-KSC143JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Bulk Mounting: Surface Mount Family Name: KSC1 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC143J LFG, Y31B43131FP LFG, 2266-KSC143JLFG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSC143JLFG - 876426-KSC143JLFG - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSC143JLFG
876426-KSC143JLFG
Tactile Switches - KSC143JLFG 876426-KSC143JLFG
Manufacturer: C&K Components Win Source Part Number: 876426-KSC143JLFG Series: KSC Operating Temperature Range: -40°C ~ 125°C Features: Tactile Switch SPST-NO Top Actuated Surface Mount Package: Bulk Mounting: Surface Mount Family Name: KSC1 Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Other Part Number: KSC143J LFG, Y31B43131FP LFG, 2266-KSC143JLFG

Manufacturer: C&K Components
Win Source Part Number: 876426-KSC143JLFG
Series: KSC
Operating Temperature Range: -40°C ~ 125°C
Features: Tactile Switch SPST-NO Top Actuated Surface Mount
Package: Bulk
Mounting: Surface Mount
Family Name: KSC1
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Other Part Number: KSC143J LFG, Y31B43131FP LFG, 2266-KSC143JLFG

Buy Now Datasheet
Sheung Wan, Hong Kong
Tactile Switches
KSC143JLFG
Tactile Switches KSC143JLFG
Tactile Switches Tact

Tactile Switches Tact

Buy Now Datasheet
Switches - Tactile Switches - KSC143JLFG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
KSC143JLFG
Switches - Tactile Switches KSC143JLFG
SWITCH TACTILE SPST-NO 0.01A 32V

SWITCH TACTILE SPST-NO 0.01A 32V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 876426-KSC143JLFG KSC143JLFG KSC143JLFG
Product Name Tactile Switches - KSC143JLFG Tactile Switches Switches - Tactile Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2213818-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
H program - HDT - Pushbuttons - HDT-BL-SW-504 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers